EN
  • EN
  • DE

LM567M/TR

Part No LM567M/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070176-LM567M/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM567M/TR CAD Model

Description

The LM567M/TR is a tone decoder, a versatile integrated circuit designed to detect specific audio frequencies within a broader signal. Manufactured by HGSEMI, this device is commonly used in a variety of applications where frequency detection or tone signaling is required.

Applications

  • Touch-tone decoding: Identifying specific tones in telephone systems or similar applications.
  • Remote control systems: Activating functions based on specific audio tones.
  • Alarm systems: Detecting specific audio signals as triggers for alarms.
  • Frequency monitoring and control: Monitoring and controlling frequency-based systems or processes.
  • Ultrasonic remote controls: Decoding ultrasonic signals for remote control operations.

Features

  • Wide operating voltage range: Typically operates from 4.75V to 9V, making it compatible with various power supply configurations.
  • Adjustable bandwidth: The bandwidth of the decoder can be adjusted via an external resistor and capacitor, allowing customization for different applications.
  • High immunity to false triggering: Designed to resist false triggering due to noise or unwanted signals.
  • Logic-compatible output: The output can directly interface with logic circuits.
  • Stable center frequency: Offers stable detection of specific frequencies.

Benefits

  • Simplified circuit design: The integrated nature of the LM567M/TR reduces the need for discrete components, simplifying circuit design.
  • Cost-effective: Provides a cost-effective solution for tone detection applications.
  • Reliable operation: Offers reliable and consistent performance in various environments.
  • Versatile: Can be adapted to a wide range of tone detection needs through external component selection.
  • Reduced board space: The compact package minimizes the amount of board space required.

Additional Details

The LM567M/TR typically requires external resistors and capacitors to set the center frequency and bandwidth. The center frequency is determined by an external resistor and capacitor connected to specific pins. The bandwidth is also adjustable through external components. The output of the device is usually an open-collector transistor, requiring a pull-up resistor for proper operation. It is available in surface mount packages suitable for automated assembly. Detailed specifications, including the operating temperature range and maximum ratings, can be found in the device's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2092 $50.2080
585+ $0.1717 $100.4445
905+ $0.1663 $150.5015
1,245+ $0.1610 $200.4450
1,610+ $0.1556 $250.5160
2,155+ $0.1395 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess