EN
  • EN
  • DE

WSM2-75RFI

Part No WSM2-75RFI
Manufacturer TT Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172055-WSM2-75RFI
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSM2-75RFI CAD Model

Description

The WSM2-75RFI is a wirewound surface mount inductor manufactured by TT Electronics. This inductor is designed for high-frequency applications, offering excellent performance and reliability in a compact form factor.

Applications:

  • Radio Frequency (RF) Circuits: Used in RF amplifiers, filters, and oscillators for signal tuning and impedance matching.
  • Wireless Communication Devices: Employed in mobile phones, Wi-Fi modules, and other wireless devices for signal conditioning.
  • Power Supplies: Integrated into DC-DC converters and power management circuits for energy storage and filtering.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to remove unwanted noise and interference.
  • Inductive Sensors: Suitable for use in inductive proximity sensors and other sensor applications.

Features:

  • Wirewound Construction: Provides high inductance and excellent Q-factor.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations, minimizing environmental impact.

Benefits:

  • High Performance: Excellent Q-factor and high SRF ensure optimal performance in high-frequency circuits.
  • Easy Assembly: SMT design simplifies assembly and reduces manufacturing time.
  • Space Saving: Compact size enables integration into small devices and modules.
  • Reliable Operation: Robust construction ensures stable performance in various environmental conditions.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

The WSM2-75RFI wirewound surface mount inductor from TT Electronics is designed to provide high performance and reliability in a compact package. Its excellent Q-factor, high SRF, and SMT design make it an ideal choice for demanding high-frequency applications.

Additional Details:

The '75R' in the part number likely refers to an inductance value (e.g., 75 nH or 7.5 uH - confirm with datasheet). Refer to the manufacturer's datasheet for detailed specifications on inductance, Q-factor, SRF, current rating, and other technical parameters to ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Inphi Corporation
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess