EN
  • EN
  • DE

WH100-8R2JI

Part No WH100-8R2JI
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Description 8.2 Ohm 5% 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104659-WH100-8R2JI
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WH100-8R2JI CAD Model

Description

The WH100-8R2JI is a wirewound resistor manufactured by TT Electronics. It is designed for applications requiring high power dissipation and reliable performance. The '8R2' indicates a resistance value of 8.2 Ohms, and the 'JI' likely signifies the tolerance and temperature coefficient characteristics of the resistor.

Applications:

  • Power Supplies: Used as current-sensing or bleeder resistors in power supplies.
  • Motor Control: Employed in motor control circuits for current limiting and braking.
  • Audio Amplifiers: Utilized in audio amplifiers for load balancing and current control.
  • Industrial Equipment: Incorporated in industrial control systems and automation equipment.
  • Testing and Measurement: Used as precision load resistors in testing and measurement instruments.

Features:

  • Wirewound Construction: Provides high power handling capability and excellent surge protection.
  • High Power Rating: Designed to dissipate significant amounts of power without failure.
  • Low Temperature Coefficient: Offers stable resistance values over a wide temperature range.
  • Non-Inductive Options: Available in non-inductive configurations for high-frequency applications.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Reliable Performance: Ensures consistent and dependable operation in demanding conditions.
  • High Power Dissipation: Handles high power levels without degradation.
  • Stable Resistance: Maintains accurate resistance values under varying temperatures.
  • Long Lifespan: Offers a long operational life due to robust construction.
  • Wide Range of Values: Available in a variety of resistance values to suit different applications.

Additional Details:

The WH100-8R2JI resistor typically has a ceramic core with a wire winding that is coated with a protective material. The terminals are designed for through-hole mounting. The power rating and tolerance are critical parameters to consider when selecting this resistor. The datasheet provides detailed information on its electrical characteristics, dimensions, and environmental ratings, ensuring it meets the design requirements. Proper heat sinking may be required for high-power applications to prevent overheating.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2076 $69.6228
7+ $19.0422 $133.2954
10+ $18.4471 $184.4710
13+ $17.8521 $232.0773
17+ $17.2570 $293.3690
23+ $15.4717 $355.8491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess