EN
  • EN
  • DE

100E220JMS3600X

Part No 100E220JMS3600X
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997717-100E220JMS3600X
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100E220JMS3600X CAD Model

Description

The 100E220JMS3600X is a high-performance multilayer ceramic capacitor from ATC (American Technical Ceramics). It is designed for critical applications requiring high reliability, high voltage, and stable performance across a wide range of frequencies and temperatures. The 100E series is known for its superior performance in demanding RF and microwave applications.

Applications:

  • RF Power Amplifiers
  • High-Voltage Circuits
  • Filter Networks
  • Bypass and Decoupling Capacitors
  • Timing Circuits
  • Medical Devices
  • Military and Aerospace Applications
  • High-Frequency Inverters
  • Test and Measurement Equipment

Features:

  • High Voltage Rating: Capable of handling high voltage levels without breakdown.
  • High Q-factor: Minimizes losses and improves circuit efficiency.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves performance in high-frequency applications.
  • Stable Performance: Provides consistent and reliable operation over a wide range of temperatures and frequencies.
  • Multilayer Construction: Offers high capacitance values in a compact size.
  • High Insulation Resistance: Ensures minimal leakage current.
  • RoHS Compliant.

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to efficient and stable circuit operation.
  • Enhanced Reliability: Robust construction and stable performance ensure long-term reliability in demanding applications.
  • Suitable for High-Voltage Applications: High voltage rating allows for use in high-power circuits.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, improving overall system efficiency.
  • Compact Size: Allows for use in space-constrained applications.

Specifications:

The 100E220JMS3600X has a capacitance value of 22pF. It has a high voltage rating, typically in the kilovolt range. It is a multilayer ceramic capacitor designed for surface mount applications. The operating temperature range is typically -55°C to +125°C. The termination is typically silver or nickel-plated for excellent solderability. The exact dimensions depend on the specific case size within the 100E series.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess