EN
  • EN
  • DE

VRW37-576KJI

Part No VRW37-576KJI
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011851-VRW37-576KJI
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRW37-576KJI CAD Model

Description

The VRW37-576KJI is a wirewound resistor manufactured by TT Electronics. Wirewound resistors are known for their high precision, stability, and ability to handle relatively high power. This specific resistor is designed for applications requiring accurate and reliable resistance values, often found in power supplies, measurement equipment, and industrial control systems.

Applications

  • Power supplies
  • Measurement and instrumentation equipment
  • Industrial control systems
  • Audio amplifiers
  • Current sensing circuits

Features

  • High precision
  • Excellent stability
  • High power handling capability
  • Low temperature coefficient of resistance (TCR)
  • Wirewound construction

Benefits

  • Accurate and reliable resistance values
  • Stable performance over temperature variations
  • Ability to handle high power dissipation
  • Suitable for demanding applications
  • Long-term reliability

Technical Specifications

While a specific datasheet for the VRW37-576KJI may not be publicly available, the following provides general characteristics typical of TT Electronics VRW series wirewound resistors:

  • Resistance Value: 576 kΩ (as indicated in the part number)
  • Power Rating: Typically ranges from 1W to 3W, depending on the specific VRW series.
  • Tolerance: Typically ±1% or ±5%.
  • Temperature Coefficient of Resistance (TCR): Low TCR values, such as ±20 ppm/°C or ±50 ppm/°C.
  • Operating Temperature Range: -55°C to +200°C (typical).
  • Construction: Wirewound element with a protective coating.
  • Termination: Axial leads.

For definitive specifications, consulting the manufacturer’s datasheet is always recommended. Wirewound resistors like the VRW37-576KJI provide dependable performance in critical circuits, offering a blend of precision and power handling.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess