EN
  • EN
  • DE

UC3844ADTR

Part No UC3844ADTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115552-UC3844ADTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian UC3844ADTR CAD Model

Description

Introducing the UC3844ADTR from Texas Instruments

The UC3844ADTR is a high-performance current mode PWM controller designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is tailored to achieve efficient and reliable power supply operations across a wide range of applications. The UC3844ADTR is an essential component for designers focusing on cost-sensitive converter applications that require tight control and robust operation.

Key Features

  • Optimized for Off-line and DC-DC Converters: The UC3844ADTR is particularly suited for off-line and DC to DC converter applications, offering a minimum start-up current of 1mA and a low operating current of 8.5mA, ensuring energy-efficient operation.
  • High Current Totem Pole Output: With its high current totem pole output capable of sourcing or sinking 200mA, the UC3844ADTR is designed to drive a power MOSFET or IGBT directly, facilitating simplified design and robust power handling.
  • Trimmed Oscillator Discharge Current: The device features an internally trimmed oscillator discharge current, which enhances the accuracy of frequency control and ensures consistent performance.
  • Current Mode Operation: Current mode control provides inherent input voltage feed-forward compensation, cycle-by-cycle current limiting, and the ability for fast response to load transients.
  • Automatic Feed-Forward Compensation: The built-in automatic feed-forward compensation helps maintain regulation over a wide range of input voltages without additional components.
  • Under-Voltage Lockout with Hysteresis: The UC3844ADTR is equipped with an under-voltage lockout with hysteresis, which ensures that the device remains off until the supply voltage reaches a safe operating level.
  • Low Start-up and Operating Current: The low start-up and operating current features contribute to the efficiency of the device, making it suitable for battery-operated applications.

Applications

The UC3844ADTR is versatile and can be used across a broad spectrum of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC modules
  • LED drivers
  • Telecommunications equipment

With its precision and durability, the UC3844ADTR from Texas Instruments stands as an excellent choice for your power management needs, delivering reliability and high performance in a compact, surface-mount package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8457 $50.7420
145+ $0.6939 $100.6155
225+ $0.6723 $151.2675
310+ $0.6506 $201.6860
400+ $0.6289 $251.5600
535+ $0.5638 $301.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess