Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 35000mcd
Lens Style Round with Domed Top
Lens Size 5.00mm Dia
Voltage - Forward (Vf) 3.2V
Current - Test 20mA
Viewing Angle 15°
Mounting Style Through Hole
Manufacturer Package Radial
Supplier Device Package 5mm
Height (Maximum) 8.80mm
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 758478-OVLEW1CB9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OVLEW1CB9 CAD Model

Description

The OVLEW1CB9 is a high-quality LED component from TT Electronics/Optek Technology.

  • Package: 5mm radial
  • Lens: Clear, colorless
  • Millicandela: 35000mcd
  • Forward Voltage: 3.2V

You May Also Be Interested in

Kingbright Corporation
Lowest to $0.0389
ECAD model for APTB1612YSGC
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Lumex Opto/Components Inc.
LED RED DIFFUSED SMD / Red LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.2138
ECAD model for SML-LX0603IW-TR
Rohm Semiconductor
Ultra high brightness chip LEDs
Need more? Email Us
ECAD model for SML-512UW
Rohm Semiconductor
Lowest to $4.3465
ECAD model for SML-521MUWT86NR
Rohm Semiconductor
LED WHITE INGAN 2812 SMD R/A / LED Indication - Discrete 2-SMD, No Lead
Need more? Email Us
ECAD model for SMLX14WBETW1
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
Rohm Semiconductor
Lowest to $0.4398
ECAD model for SML-510MWT86N
Everlight Electronics Co Ltd
LED RED CLEAR SMD R/A / Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead
Need more? Email Us
ECAD model for QTLP610C2TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention