The APTB1612YSGC is a 1.6 x 1.25 mm SMD (Surface Mount Device) LED manufactured by Kingbright. It emits a super bright yellow-green light. This LED is commonly used for indication purposes on circuit boards and front panels.
Applications:
- Backlighting for LCD displays
- Indicator lights on electronic devices
- Status indicators on PCBs
- Automotive lighting
- Consumer electronics
- Industrial control panels
Features:
- Super Bright Yellow-Green Light: Provides a highly visible indication.
- Small Size (1.6 x 1.25 mm): Suitable for space-constrained applications.
- Surface Mount Device (SMD): Easy to assemble using automated manufacturing processes.
- Low Power Consumption: Consumes minimal power, making it suitable for battery-operated devices.
- Wide Viewing Angle: Ensures visibility from various angles.
- Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
Benefits:
- High Visibility: The super bright output ensures clear indication, even in brightly lit environments.
- Space Saving: The small size allows for use in compact designs.
- Easy Assembly: The SMD package simplifies the assembly process and reduces manufacturing costs.
- Energy Efficient: The low power consumption contributes to energy savings.
- Reliable Performance: The long lifespan and robust construction ensure reliable performance over time.
Additional Details:
The APTB1612YSGC typically operates at a forward voltage of around 2.0-2.2V and a forward current of approximately 20mA. The luminous intensity is typically in the range of 100-300 mcd (millicandelas), depending on the specific operating conditions. The viewing angle is typically around 130 degrees. It's designed to be reflow soldered onto a PCB. Proper heat management is recommended to ensure optimal performance and lifespan.