EN
  • EN
  • DE

STM32MP157AAB3T

Part No STM32MP157AAB3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM DUAL CORTEX-A7 650 MHZ A  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tape & Reel
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ
Package / Case 354-LFBGA
Supplier Device Package 354-LFBGA (16x16)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19097-1,497-19097-2,497-19097-6
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261878-STM32MP157AAB3T
Ultra Librarian 3D Model Ultra Librarian STM32MP157AAB3T CAD Model

Description

The STM32MP157AAB3T is a highly capable microprocessor from STMicroelectronics, designed to offer the perfect blend of real-time processing capability and low-power operation. This dual-core microprocessor is part of the STM32 family and is particularly suited for industrial applications, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Dual-Core Configuration: It features a dual-core architecture with an ARM® Cortex®-A7 core running up to 650 MHz and a Cortex®-M4 core running up to 209 MHz. This combination allows for high-performance computing as well as real-time processing.
  • Advanced Graphics Support: The STM32MP157AAB3T includes a 3D Graphics Processing Unit (GPU) to support rich graphical interfaces and enhanced user experiences.
  • Flexible Memory Options: It comes with a range of memory interfaces, including support for DDR3L, LPDDR2, and LPDDR3, allowing designers to choose the optimal memory solution for their application.
  • Robust Security Features: With a secure boot and cryptographic hardware acceleration, the microprocessor ensures secure applications and data protection.
  • Extensive Connectivity: It offers numerous connectivity options, including Gigabit Ethernet, multiple USB 2.0 ports, and a variety of other interfaces such as I2C, SPI, and UART.
  • Rich Peripheral Set: The STM32MP157AAB3T is equipped with a wide range of peripherals to interface with external components and modules, enhancing its versatility in different use cases.

Applications

The STM32MP157AAB3T is suitable for a wide array of applications, thanks to its powerful features and flexible interface options. It is ideal for:

  • Industrial control systems
  • Human Machine Interface (HMI) panels
  • Smart home devices
  • Healthcare equipment
  • Wearable technology
  • Drone and robotics controls

With its powerful dual-core architecture and comprehensive feature set, the STM32MP157AAB3T from STMicroelectronics is a robust and versatile microprocessor that can meet the demands of complex and sophisticated applications in today's technology-driven world.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess