Products specifications Report Issue?

Number of Channels 1
Inputs - Side 1/Side 2 1/0
Input Type DC
Output Type Push-Pull, Totem Pole
Propagation Delay tpLH / tpHL (Max) 5µs, 5µs (Typ)
Rise / Fall Time (Typ) 25ns, 25ns
Voltage - Forward (Vf) (Typ) 2.3V (Max)
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -20°C ~ 75°C
Mounting Type Through Hole
Case / Package Nonstandard, 5 Lead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502604-OPI1290-080
Ultra Librarian 3D Model Ultra Librarian OPI1290-080 CAD Model

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $8.7579
ECAD model for HCPL-M611
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011300W
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched
Need more? Email Us
ECAD model for ACPL-K74T-560E
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Need more? Email Us
ECAD model for HCPL-0738-500
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.4463
ECAD model for HCNW4506
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPEN COLL 6SOIC
Need more? Email Us
ECAD model for 74OL6011S
Vishay
OPTOISO 5.3KV OPN COLLECTOR 8SMD / Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Lowest to $3.1312
ECAD model for VOW2611-X017T
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $11.8472
ECAD model for ACPL-M61U-000E
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV 2CH PSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention