EN
  • EN
  • DE

QEE122

Part No QEE122
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 880NM 50MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 13 Weeks
Features Infrared (IR) Emitter 880nm 1.7V 50mA 4mW/sr @ 100mA 50° Radial, Side View
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Through Hole
Package Radial, Side View
Family Name QEE1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890579-QEE122
Ultra Librarian 3D Model Ultra Librarian QEE122 CAD Model

Description

Introducing the QEE122 Infrared Emitter from ON Semiconductor

ON Semiconductor's QEE122 is a high-performance infrared (IR) emitting diode designed for a variety of applications that require efficient IR emission. This compact and reliable component is a perfect solution for engineers looking to integrate IR communication or sensing capabilities into their designs.

Key Features

  • High Power Output: The QEE122 is capable of producing a high-intensity infrared light, ensuring strong signal transmission and reception for IR communication systems.
  • Peak Wavelength: It operates at a peak wavelength of 940nm, which is the standard for most IR remote control systems and many sensor applications, providing compatibility with a wide range of IR receivers.
  • Wide Viewing Angle: With a viewing angle of 24 degrees, the QEE122 provides a balanced combination of directivity and spatial distribution, making it suitable for both focused and diffuse applications.
  • High Reliability: Manufactured by ON Semiconductor, the QEE122 benefits from the company's commitment to quality, ensuring long-term reliability and performance in your products.
  • Through-Hole Package: The device comes in a standard T-1 3/4 (5mm) through-hole package, making it easy to integrate into PCBs and suitable for a wide range of applications.

Applications

The QEE122's versatility makes it ideal for a multitude of applications, including:

  • IR remote control devices for TVs, audio equipment, and other consumer electronics.
  • Optical switches and light barriers for industrial automation and safety systems.
  • Touch-free interfaces and gesture recognition systems.
  • IR data transmission for wireless communication links.

Whether you are developing a sophisticated remote control system, setting up an interactive display, or integrating IR-based communication protocols, the QEE122 from ON Semiconductor is a reliable choice that offers performance and quality. Its standard package, ease of use, and ON Semiconductor's support ensure that it can be quickly and effectively implemented into your next project.

For detailed specifications, application notes, and design resources, visit ON Semiconductor's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1549
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3167
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess