Products specifications Report Issue?

Win Source Part Number 2000720-VO1263AB
Win Source Part Number Cross
Manufacturer Vishay Semiconductor Opto Division
Category Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Package Tube
Product Status Active
Number of Channels 2
Voltage - Isolation 5300Vrms
Turn On / Turn Off Time (Typ) 16µs, 472µs
Output Type Photovoltaic
Voltage - Output (Max) 16.5V
Ultra Librarian 3D Model Ultra Librarian VO1263AB CAD Model

Description

The Vishay Semiconductor Opto Division is a manufacturer of isolators optoisolators transistor, photovoltaic output optoisolators.

  • Package: tube package
  • Channels: two channels
  • Voltage Isolation Rating: 5300Vrms
  • Maximum Output Voltage: 16.5V
  • Turn On/Turn Off Time: 16μs and 472μs, respectively
  • Status: active product

You May Also Be Interested in

ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1655
ECAD model for HMA121C
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
ON Semiconductor
4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for H11A817S
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.7728
ECAD model for TLP293-4(V4GBTPE
Vishay
High Speed Optocoupler, 100 kBd, Low Input Current, High Gain
Need more? Email Us
ECAD model for SFH6138

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention