Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 100% at 10mA
Current Transfer Ratio (Maximum) 200% at 10mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V (Maximum)
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-MDIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174954-FOD2741CV
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2741CV CAD Model

Description

The ON Semiconductor FOD2741CV is a high-performance optocoupler designed to meet the stringent requirements of industrial, commercial, and telecommunication applications. This device offers a robust solution for electrical signal isolation, ensuring that electronic components operate safely and effectively, even in environments with high electrical noise.

Key Features

  • High Isolation Voltage: The FOD2741CV provides an isolation voltage of 5000Vrms, offering excellent protection against high-voltage transients and surges.
  • High-Speed Operation: With a propagation delay time of typically 3.0μs, this optocoupler is suitable for high-speed signal transmission, ensuring minimal signal distortion and latency.
  • Open Collector Output: The device includes an open collector output, which allows for easy interfacing with different logic levels and provides the flexibility for various circuit configurations.
  • Temperature Performance: It operates over a wide temperature range of -40°C to +100°C, making it reliable in extreme conditions and suitable for various applications.
  • Regulatory Compliance: This optocoupler is UL recognized, CSA certified, and IEC/EN/DIN EN 60747-5-5 approved, ensuring compliance with international safety standards.

Applications

The FOD2741CV is ideal for a range of applications, including:

  • Isolation of high-speed logic systems.
  • Signal transmission between systems of different potentials and impedances.
  • Ground loop elimination.
  • Microprocessor system interfacing.
  • Power supply regulation and control.

Product Specifications

Parameter Value Isolation Voltage 5000Vrms Propagation Delay Time 3.0μs (Typical) Operating Temperature Range -40°C to +100°C Regulatory Approvals UL, CSA, IEC/EN/DIN EN 60747-5-5

The FOD2741CV from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components that enhance the safety and performance of electronic systems worldwide.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.7728
ECAD model for TLP293-4(V4GBTPE
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2743BT
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
Vishay
High Speed Optocoupler, 100 kBd, Low Input Current, High Gain
Need more? Email Us
ECAD model for SFH6138
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention