Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 50% at 1mA
Current Transfer Ratio (Maximum) 100% at 1mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.07V
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-MDIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174966-FOD2743BT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2743BT CAD Model

Description

The FOD2743BT is a high-performance, 2.5A output current, IGBT drive optocoupler from ON Semiconductor. This device is designed to cater to the stringent demands of fast-switching driving of IGBTs and power MOSFETs, which are commonly utilized in a variety of power conversion applications. It is a crucial component for ensuring safe and efficient operation within systems requiring electrical isolation between the input signal and the output gate drive.

Key Features

  • High Output Current: Capable of providing 2.5A of peak output current, the FOD2743BT is well-suited for driving large IGBTs and power MOSFETs.
  • Wide Operating Voltage Range: It operates within a wide range of 15V to 30V, allowing for flexible usage in various circuit designs.
  • High Speed: This optocoupler features fast propagation delays and high-speed switching characteristics, making it ideal for high-frequency applications.
  • Robust Isolation: With an input-to-output isolation voltage of 5,000Vrms, it ensures safe electrical isolation, which is critical for protecting control circuits from high voltages.
  • CMR Performance: It boasts an excellent common-mode rejection (CMR) performance, which minimizes the risk of erroneous driving of the IGBT due to noise and transients.

Applications

The FOD2743BT is versatile and can be used in a wide array of applications, including:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Renewable energy inverters (solar and wind)
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • Welding equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FOD2743BT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. With its advanced technical features and robust design, the FOD2743BT from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable IGBT drive optocoupler into their high-power systems.

You May Also Be Interested in

ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.6768
ECAD model for TLP292-4(4LGBTPE

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention