Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr TT Electronics
Package Bulk
Product Status Active
Sensing Distance 0.090" (2.29mm)
Sensing Method Through-Beam
Output Configuration 2 NPN
Current - DC Forward (If) (Max) 40 mA
Current - Collector (Ic) (Max) 30 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Base Product Number OPB826
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 651311-OPB826S
Ultra Librarian 3D Model Ultra Librarian OPB826S CAD Model

Description

The TT Electronics Photointerrupter is a reliable optical sensor for various electronic applications.

  • Mounting Type: Through-hole
  • Outputs: 2 NPN
  • Sensing Distance: 0.090" (2.29mm)
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99

You May Also Be Interested in

Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
Omron
SENSOR OPT SLOT NPN MODULE 1M CB
Need more? Email Us
ECAD model for EE-SX677-WR 1M
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
ECAD model for NOIP2SN1300A-QTI
ON Semiconductor
IMAGE SENSOR
Need more? Email Us
ECAD model for AR0835HS3C12SUAA0-DP
Honeywell
SENSOR OPT SLOT TRANSISTOR MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor Module, Pre-Wired
Need more? Email Us
ECAD model for HOA0881-L55
ON Semiconductor
CMOS IMAGE SENSOR, 4K/ 8 MP RGB,
Need more? Email Us
ECAD model for AR0822NPSC10SMTA0-DP
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
ECAD model for NOIP1FN0300A-QTI
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB830W55Z
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO
Need more? Email Us
ECAD model for AR0237IRSH12SHRA0-DR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2695 $77.0780
9+ $15.8117 $142.3053
13+ $15.3176 $199.1288
18+ $14.8233 $266.8194
23+ $14.3292 $329.5716
31+ $12.8467 $398.2477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 181 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention