EN
  • EN
  • DE

OPB704

Part No OPB704
Manufacturer TT Electronics
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR OPTO TRANS 3.8MM REFL PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000887-OPB704
Win Source Part Number Cross
Manufacturer TT Electronics/Optek Technology
Manufacturer Sensors, Transducers Optical Sensors Reflective - Analog Output
Category Sensors, Transducers Optical Sensors Reflective - Analog Output
Package Bulk
Mounting Type Through Hole
Package / Case PCB Mount
Product Status Active
Ultra Librarian 3D Model Ultra Librarian OPB704 CAD Model

Description

The OPB704 is a reflective object sensor from TT Electronics. It combines an infrared LED and a phototransistor in a single package. This sensor detects the presence or absence of an object by detecting the infrared light reflected from the object's surface.

Applications:

  • Object detection in automated machinery.
  • Edge detection in printers and scanners.
  • Position sensing in industrial equipment.
  • Robotics.
  • Vending machines.

Features:

  • Reflective Technology: Senses objects by detecting reflected infrared light.
  • Compact Package: Small size for easy integration into various applications.
  • Infrared LED: Emits infrared light for object detection.
  • Phototransistor: Detects the reflected infrared light.
  • High Sensitivity: Detects objects with good reflectivity.
  • Fast Response Time: Provides quick and accurate object detection.

Benefits:

  • Non-Contact Sensing: Detects objects without physical contact, preventing wear and tear.
  • Reliable Performance: Provides consistent and accurate object detection.
  • Easy Integration: Simple to integrate into existing systems.
  • Cost-Effective: Provides a low-cost solution for object detection.

Additional Details:

The OPB704 typically operates with a forward current for the LED and a collector-emitter voltage for the phototransistor, both specified in the datasheet. The optimal distance range for object detection depends on the reflectivity of the object's surface. The package type is usually a through-hole or surface-mount package. Please consult the TT Electronics website and the device datasheet for detailed specifications, including electrical characteristics, dimensions, and application guidelines.

You May Also Be Interested in

Omron
SENSOR PHOTO ULTRA COMP SMD / Reflective Optical Sensor 4-SMD, No Lead
Lowest to $3.5455
Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.5799
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6607
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
LITE-ON Technology
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
Omron
MICRO DISPLACEMENT SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SOIC (0.126", 3.20mm Width)
Need more? Email Us
LITE-ON Technology
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
Omron
PHOTOMICROSENSORW/PLASTIC COVR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess