EN
  • EN
  • DE

LF298H

Part No LF298H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Monolithic Sample-and-Hold Circuits | IC OPAMP SAMPLE/HOLD 1CIRC TO5-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Sample and Hold
Current - Input Bias 5nA
Voltage - Input Offset 1mV
Supply Current 4.5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LF298
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196086-LF298H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF298H CAD Model

Description

The LF298H from Texas Instruments is a precision, monolithic sample-and-hold circuit designed for a wide range of digital and analog applications. This high-performance component is crucial for systems where accurate signal acquisition is essential. The LF298H allows for precise capturing and holding of an analog signal's value, enabling subsequent processing without the signal being affected by noise or distortion.

Constructed with advanced silicon-gate technology, the LF298H boasts a number of features that make it an excellent choice for tasks that require a reliable sample-and-hold mechanism. It offers a low droop rate and a fast acquisition time, ensuring that the signal integrity is maintained over time and that the device can keep up with the demands of high-speed operations.

Key Features:

  • Hold Mode Offset: The LF298H minimizes errors with a low offset voltage in hold mode, which ensures that the held signal remains as accurate as possible.
  • Acquisition Time: With an impressively quick acquisition time, this device can sample input signals rapidly, making it suitable for high-speed applications.
  • Low Droop Rate: The output voltage droop rate is minimized, which is critical for maintaining the accuracy of the held signal over time.
  • Aperture Time: The device features a short aperture time, which refers to the interval during which the input signal is sampled, contributing to the precision of the sample.
  • Direct Interface: The LF298H can directly interface with TTL, PMOS, and CMOS, which broadens its compatibility with a range of digital logic families.

Whether used in data acquisition systems, digital voltmeters, A/D converters, or other precision systems, the LF298H provides the reliability and accuracy needed for effective signal processing. Its robust design and compatibility with various logic standards make it a versatile choice for engineers and designers looking to implement a reliable sample-and-hold function in their circuits.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website to ensure that the LF298H meets your project requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5552 $52.4416
19+ $5.3787 $102.1953
29+ $5.2106 $151.1074
40+ $5.0425 $201.7000
52+ $4.8744 $253.4688
69+ $4.3702 $301.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess