EN
  • EN
  • DE

ATMEGA16L

Part No ATMEGA16L
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 16K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149363-ATMEGA16L
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ATMEGA16L CAD Model

Description

The ATMEGA16L is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATMEGA16L achieves throughputs approaching 1 MIPS per MHz allowing the system designer to optimize power consumption versus processing speed.

Applications:

  • Industrial Control: Suitable for process monitoring and control systems.
  • Embedded Systems: A general purpose micro-controller for a wide variety of embedded applications.
  • Consumer Electronics: Used in home appliances, remote controls, and other electronic devices.
  • Data Acquisition: Used in sensor-based data collection and logging systems.
  • Security Systems: Can be used in security and access control systems.

Features:

  • High-performance, Low-power AVR 8-bit Microcontroller: Delivers efficient processing for various tasks.
  • Advanced RISC Architecture: Enables single-clock cycle instruction execution.
  • Non-volatile Program and Data Memories: 16KBytes of In-System Self-programmable Flash program memory, 512Bytes EEPROM, 1KByte Internal SRAM.
  • Peripheral Features: Includes Timer/Counters, PWM Channels, USART, SPI, and Analog Comparator.
  • Programmable Serial USART: Supports asynchronous and synchronous communication.
  • Master/Slave SPI Serial Interface: Allows easy communication with other SPI devices.
  • Low-Power Idle and Power-down Modes: Minimizes power consumption in inactive states.

Benefits:

  • High-Speed Performance: Executes powerful instructions quickly due to the AVR architecture.
  • Energy Efficiency: Operates with low power consumption, ideal for battery-powered devices.
  • Versatile Peripherals: Integrates various peripherals for diverse application needs.
  • Flexible Memory Options: Offers ample memory for program storage and data manipulation.
  • Simplified System Design: Reduces external components due to integrated features.

Additional Details:

The ATMEGA16L operates at a voltage range of 2.7 - 5.5V. It is available in various package options, including TQFP and PDIP. The microcontroller supports in-system programming via the SPI interface and JTAG interface. It offers multiple interrupt sources for responding to real-time events. The device is specifically designed for low power applications and includes power-saving modes to minimize energy consumption during idle periods. The ATMEGA16L provides a cost-effective and efficient solution for a wide range of embedded control applications.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess