EN
  • EN
  • DE
  • IT

LTH-301-19

Part No LTH-301-19
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 60 mA
Output Type Phototransistor
Response Time 3µs, 4µs
Mounting Type Through Hole
Package / Case Slotted Module
Ultra Librarian 3D Model Ultra Librarian LTH-301-19 CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $90.2738
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.1973
Omron
PHOTO SENSOR 4MM RELECT TYPE
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess