Products specifications

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr TT Electronics/Optek Technology
Series Photologic®
Package Bulk
Product Status Active
Sensing Distance 0.125" (3.18mm)
Sensing Method Through-Beam
Output Configuration Pull-Up Resistor, Buffer
Mounting Type Chassis Mount, Wire Lead
Current - Supply 7.5 mA
Voltage - Supply 4.5V ~ 16V
Response Time 50ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Module, Wire Leads, Slot Type
Base Product Number OPB480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1352947-OPB480T11Z
Ultra Librarian 3D Model Ultra Librarian OPB480T11Z CAD Model

Description

The TT Electronics/Optek Technology Photologic® is a high-performance optical sensor with a slot-type design.

  • Category: Sensors, Transducers
  • Operating Temperature: -40°C ~ 85°C
  • Voltage - Supply: 4.5V ~ 16V
  • Current - Supply: 7.5mA
  • Response Time: 50ns
  • Sensing Distance: 0.125" (3.18mm)
  • Sensing Method: Through-Beam
  • Mounting Type: Chassis Mount
  • Termination Style: Wire Leads
  • Packaging: Bulk
  • Product Status: Active
  • REACH Status: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Sharp Microelectronics
OPIC Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A05
Omron
Slot-type Photomicrosensor (Non-modulated)
Need more? Email Us
ECAD model for EE-SX673-WR
TT Electronics
SENSOR OPTICAL PCB MOUNT / Optical Sensor Optical Flag PCB Mount
Need more? Email Us
ECAD model for OPB686
Fairchild/ON Semiconductor
SWITCH INTERRUPT TOTEM BUFF-OUT
Need more? Email Us
ECAD model for H21LTB
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE / Optical Sensor Through-Beam 0.375" (9.53mm) Module, Pre-Wired
Lowest to $13.4207
ECAD model for OPB901W55Z
Panasonic
SENSOR OPTICAL 6MM MODULE SLOT / Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Lowest to $13.2214
ECAD model for PM-F45
Omron
OPTO SENSOR CLM 5MM SLOT NPN
Need more? Email Us
ECAD model for EE-SX673-WR 1M
Panasonic
SENSOR OPTICAL 6MM MODULE SLOT / Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Lowest to $12.1871
ECAD model for PM-T45
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB990P55Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention