EN
  • EN
  • DE

OPB12870

Part No OPB12870
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153770-OPB12870
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPB12870 CAD Model

Description

The OPB12870 is a reflective object sensor manufactured by TT Electronics. It's designed to detect the presence or absence of an object by sensing the reflected infrared light. Its robust design and reliable performance make it suitable for various industrial and consumer applications.

Applications:

  • Object detection: Used in automated systems for detecting the presence of objects on a conveyor belt or in a machine.
  • Edge detection: Employed in printers and scanners for detecting the edges of paper or other media.
  • Position sensing: Used in robotics and other automated systems for precise position control.
  • Encoders: Integrated into rotary encoders for position and speed measurement.
  • Vending machines: Used for detecting the presence of products in vending machines.

Features:

  • Reflective sensing: Detects objects by sensing reflected infrared light.
  • Compact design: Allows for integration into small devices and tight spaces.
  • High sensitivity: Detects objects with high accuracy and reliability.
  • Wide operating temperature range: Suitable for use in various environments.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Accurate object detection: High sensitivity ensures reliable object detection.
  • Versatile application: Suitable for a wide range of applications requiring object detection.
  • Robust performance: Durable design ensures consistent performance over time.
  • Space saving: Compact design allows for integration into small devices.
  • Simplified design: Easy to integrate into existing systems with minimal modifications.

Additional Details:

The OPB12870 typically includes an infrared LED emitter and a phototransistor detector. The output signal from the phototransistor varies depending on the amount of light reflected from the object. Ensure to consult the datasheet for specific electrical and optical characteristics. The sensor is available with various mounting options and connector types. The optimal sensing distance and object reflectivity should be considered for optimal performance.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess