Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr TT Electronics/Optek Technology
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 25 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 890nm
Power - Max 50 mW
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Package / Case Pill
Base Product Number OP644
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Names 365-1078
Standard Package 400
Win Source Part Number 1000505-OP644SL
Ultra Librarian 3D Model Ultra Librarian OP644SL CAD Model

Description

The OP644SL is an optical sensor that falls under the sensors and transducers category. It is manufactured by TT Electronics/Optek Technology.

  • Win Source Part Number: 1000505
  • Maximum Power: 50mW
  • Maximum Voltage: 25V
  • Maximum Current: 50mA
  • Maximum Dark Current: 100nA
  • Wavelength: 890nm
  • Viewing Angle: - degrees
  • Package: Pill
  • Mounting: SMD (SMT)
  • Temperature Range: -65°C to 125°C (TA)

You May Also Be Interested in

Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Need more? Email Us
ECAD model for RPT-38PT3F
Vishay
AMBIENT LIGHT SENSOR 5MM 570NM
Lowest to $0.6500
ECAD model for TEPT5700
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW 1206
Lowest to $0.0344
ECAD model for PT26-21B/TR8
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP550B
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 940NM / Phototransistors 940nm Top View 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QSB363YR
Vishay
AMBIENT LIGHT SENSOR 3MM 570NM
Lowest to $0.3667
ECAD model for TEPT4400
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.1783
ECAD model for PT91-21B
Rohm Semiconductor
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.9146
ECAD model for RPM-22PB
Rohm Semiconductor
SURFACE MOUNT PHOTOTRANSISTOR: R / Phototransistors 800nm Top View 0805 (2012 Metric)
Need more? Email Us
ECAD model for SML-H10TBT86

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention