EN
  • EN
  • DE

PT91-21B/TR9

Part No PT91-21B/TR9
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW 2SMD / 1.9mm Round Subminiature Yoke Lead Phototransistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Packaging Reel
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 20mA
Current - Dark (Id) (Maximum) 100nA
Wavelength 940nm
Mounting Style SMD
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 2-SMD, Yoke Bend
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801216-PT91-21B/TR9
Ultra Librarian 3D Model Ultra Librarian PT91-21B/TR9 CAD Model

Description

The PT91-21B/TR9 is an infrared (IR) emitting diode from Everlight Electronics. This component is designed to emit infrared light at a specific wavelength, typically used in remote control systems, light barriers, and other applications requiring IR communication or detection.

Applications

  • Remote Control Systems: Used as the IR light source in remote controls for televisions, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for object detection in industrial automation and security systems.
  • IR Communication: Integrated into devices for short-range IR communication, such as data transfer between devices.
  • Touch Panels: Can be used as part of an IR touch panel system.
  • Proximity Sensors: Used in proximity sensors to detect the presence of nearby objects.

Features

  • High Radiant Intensity: Provides high radiant intensity for efficient IR signal transmission.
  • Peak Wavelength: Emits IR light at a specific peak wavelength, typically around 940nm, which is ideal for many IR receiver devices.
  • Narrow Viewing Angle: Features a narrow viewing angle, allowing for focused and directional IR signal transmission.
  • Fast Switching Speed: Offers fast switching speed, enabling high-speed data transmission.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Long-Range Communication: Enables long-range communication in remote control systems due to its high radiant intensity.
  • Reliable Object Detection: Provides reliable object detection in light barrier systems with its focused IR beam.
  • Efficient Data Transmission: Allows for efficient data transmission in IR communication applications with its fast switching speed.
  • Compact Design: Enables compact designs due to its small package size.
  • Energy Efficient: Low power consumption makes it energy efficient.

Specifications

The PT91-21B/TR9 has a peak emission wavelength of 940 nm. The forward voltage is typically around 1.2V to 1.4V at a forward current of 50mA. The viewing angle is approximately 20 degrees. The operating temperature range is typically -25°C to +85°C.

You May Also Be Interested in

Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3269
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0412 $50.0580
2,950+ $0.0339 $100.0050
4,575+ $0.0328 $150.0600
6,310+ $0.0317 $200.0270
8,145+ $0.0307 $250.0515
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,693 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess