Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay
Package Tape & Reel
Product Status Active
Wavelength 950nm
Spectral Range 780nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 4.4mm2
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing
Base Product Number VBP104
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 902493-VBP104FAS
Ultra Librarian 3D Model Ultra Librarian VBP104FAS CAD Model

Description

The VBP104FAS is a photodiode optical sensor from Vishay.

  • Application: Optical sensing
  • Response Time: 100ns
  • Maximum Reverse Voltage: 60V
  • Viewing Angle: 130°
  • Wavelength Range: 780nm to 1050nm
  • Dark Current: 2nA
  • Active Area: 4.4mm2
  • Mounting: Surface mount
  • Package: Tape and reel
  • Standard Package Quantity: 1,000 pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Silicon Photodiode with Vλ Characteristics
Lowest to $1.6947
ECAD model for SFH2430
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
ECAD model for PD42-21C/TR8
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH2301-Z
OSRAM Opto Semiconductors Inc.
Photodiode PIN Chip 900nm 0.6A/W Sensitivity 2-Pin T-1 T/R / PHOTODIODE 900NM 3MM W/FILTER
Lowest to $0.3903
ECAD model for SFH229FA
OSRAM Opto Semiconductors Inc.
Lowest to $0.4137
ECAD model for SFH229
OSRAM Opto Semiconductors Inc.
PHOTODIODE 5MM 900NM
Lowest to $0.4822
ECAD model for SFH213FA
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
ECAD model for SFH 2500 FA-Z
ON Semiconductor
SENSOR PHOTODIODE 420NM 36WBGA / Photodiode 420nm 250ps 36-WBGA
Need more? Email Us
ECAD model for MICROFJ-60035-TSV-TR1
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
ECAD model for NJL6165R-TE1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7466 $52.3980
70+ $1.4331 $100.3170
110+ $1.3883 $152.7130
150+ $1.3435 $201.5250
195+ $1.2987 $253.2465
260+ $1.1644 $302.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,620 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention