Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 2V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C
Mounting Through Hole
Case / Package TO-46-2 Metal Can
Base Product Number OP232
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 365-1584,OP232W-ND
Standard Package 1,000
Win Source Part Number 1331869-OP232W
Ultra Librarian 3D Model Ultra Librarian OP232W CAD Model

Description

The electronic component with Id 1145341 is an infrared (IR) LED emitter manufactured by TT Electronics/Optek Technology.

  • Packaging: Bulk
  • Orientation: Top view
  • Mounting Type: Through-hole
  • Standard Package: 1,000
  • Maximum DC Forward Current: 100mA
  • Typical Forward Voltage: 2V
  • Viewing Angle: 50°
  • Wavelength: 890nm
  • Temperature Range: -65°C to 125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.8013
ECAD model for VLMU3100-GS08
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA TO-46
Need more? Email Us
ECAD model for QED522
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62702P517B
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3393
Luminus Devices Inc.
UV MOD SST10 385NM TOP VIEW / Ultraviolet (UV) Emitter 385nm (380nm ~ 390nm) 3.4V 1.5A 130° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-UV-A130-G385-00
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2834
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
ECAD model for VSMY2850G
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9123 $65.0353
27+ $4.8512 $130.9824
42+ $4.6995 $197.3790
57+ $4.5480 $259.2360
74+ $4.3964 $325.3336
99+ $3.9416 $390.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 136 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention