EN
  • EN
  • DE

UV3TZ-390-15

Part No UV3TZ-390-15
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Series TZ
Package Bulk
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 390nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number UV3TZ-390
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340116-UV3TZ-390-15
Ultra Librarian 3D Model Ultra Librarian UV3TZ-390-15 CAD Model

Description

The UV3TZ-390-15 is an ultraviolet (UV) LED emitter that comes in a radial package with a standard package of 100.

  • Wavelength: 390nm
  • Viewing Angle: 15°
  • Mounting Type: Through Hole
  • Operating Temperature: -25°C ~ 80°C
  • MSL: 1 (Unlimited)
  • Category: Optoelectronics-LED Emitters-Infrared, UV, Visible
  • Packaging: Radial, 100 per Package
  • Manufacturer: Bivar Inc.
  • Base Product Number: UV3TZ-390

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess