EN
  • EN
  • DE

MTSM0074-843-IR

Part No MTSM0074-843-IR
Manufacturer Marktech Corporate
Catalog Infrared, UV, Visible Emitters
Description SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Marktech Optoelectronics
Package Tape & Reel
Type Infrared (IR)
Current - DC Forward (If) (Max) 30mA
Radiant Intensity (Ie) Min @ If 3.2mW/sr @ 30mA
Wavelength 740nm
Voltage - Forward (Vf) (Typ) 1.7V
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Base Product Number MTSM0074
Standard Package 2,000
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1339856-MTSM0074-843-IR
Ultra Librarian 3D Model Ultra Librarian MTSM0074-843-IR CAD Model

Description

The MTSM0074-843-IR is an infrared (IR) LED emitter from the MTSM0074 series of optoelectronics.

  • Packaging: Tape and Reel
  • Orientation: Top View
  • Standard Package: 2,000
  • Viewing Angle: Not Specified
  • Wavelength: 740nm
  • Mounting Type: Surface Mount
  • Package/Case: 1206 (3216 Metric)
  • Operating Temperature: -40°C to 85°C (TA)
  • MSL Level: 5A (24 Hours)
  • HTSUS: 8541.41.0000
  • Manufacturer: Marktech Optoelectronics
  • Base Product Number: MTSM0074
  • Forward Voltage: 1.7V (typ)
  • DC Forward Current: 30mA
  • Radiant Intensity (Min): 3.2mW/sr @ 30mA

You May Also Be Interested in

Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735
CISCO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.4308
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Lowest to $2.1853
Unitpower Technology Limited
N-Ch 30V Fast Switching MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess