EN
  • EN
  • DE

A1103ELHLT-T

Part No A1103ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 35.5mT Trip, 15mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1004734-A1103ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1103ELHLT-T CAD Model

Description

The A1103ELHLT-T is a unipolar switch type magnetic sensor manufactured by Allegro MicroSystems.

  • Sensing Range: 35.5mT trip and 15mT release
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: SOT-23W
  • Mounting: Surface mountable. and is highly popular.
  • REACH: Unaffected
  • Standard Package: 6,000

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Micronas GmbH
TO92-UT
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess