EN
  • EN
  • DE

OAR3-R020FI

Part No OAR3-R020FI
Manufacturer ITT Cannon, LLC
Catalog Current Sense Resistors - SMD
Description Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Welwyn Components / TT Electronics
Category Current Sense Resistors - Through Hole
Termination Style Radial
Resistance (Ohms) 20 mOhms
Power Rating 3 W
Tolerance 1 %
Temperature Coefficient 20 PPM / C
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 125 C
Length 15.24 mm
Ultra Librarian 3D Model Ultra Librarian OAR3-R020FI CAD Model

Description

  • Power ratings of 1, 3, & 5W @ 85°C
  • Superior surge performance
  • Hot spot isolated from PCB material
  • Resistance wire TCR ±20ppm/'C
  • Tolerances to 1%

You May Also Be Interested in

Panasonic
ERJ-1TRQFR68U Panasonic Current Sense Resistors - SMD 2512 0.68ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R025-F IRC / TT Electronics Current Sense Resistors - SMD 2W .025 1% 100ppm datasheet, inventory, & pricing.
Lowest to $0.5821
Panasonic
ERJ-8BQFR75V Panasonic Current Sense Resistors - SMD 1206 0.75ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2BWFR050X Panasonic Current Sense Resistors - SMD 0402 50mOhm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Need more? Email Us
Anhui Fojan Electronic Technology Co., Ltd.
0.5mΩ 3W Current Sense Resistor ±50ppm/℃ ±5% 2512 Chip Resistor - Surface Mount RoHS
Lowest to $0.0601
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R020-F IRC / TT Electronics Current Sense Resistors - SMD 2W .020 1% 100PPM datasheet, inventory, & pricing.
Lowest to $5.8209
IRC - a TT electronics Company.
Current Sense Resistors - SMD R015 2512 1% 2W 200V 15mOhm TK 100PPM
Lowest to $1.0697
TT Electronics
Current Sense Resistors - SMD 0.01 ohm 1% 2W Sense Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess