EN
  • EN
  • DE

LRC-LRF2512LF-01-R020-F

Part No LRC-LRF2512LF-01-R020-F
Manufacturer IRC - a TT electronics Company.
Catalog Current Sense Resistors - SMD
Description LRC-LRF2512LF-01-R020-F IRC / TT Electronics Current Sense Resistors - SMD 2W .020 1% 100PPM datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Product Category Current Sense Resistors - SMD
RoHS Details
Packaging Reel
Series LRF
Resistance 20 mOhms
Power Rating 2 W
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Case Code - in 2512
Case Code - mm 6432
Length 6.3 mm (0.248 in)
Width 3.2 mm (0.126 in)
Height 0.74 mm (0.029 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Technology Thick Film
Termination 2 Terminal
Termination Style SMD/SMT
Qualification AEC-Q200
Application Current Sense
Brand IRC / TT Electronics
Mounting Style PCB Mount
Number of Terminals 2 Terminal
Product Thick Film Current Sensing Resistors
Product Type Current Sense Resistors
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Resistors
Type Low Value Current Sense Flat Chip Resistor
Unit Weight 0.001429 oz
Ultra Librarian 3D Model Ultra Librarian LRC-LRF2512LF-01-R020-F CAD Model

You May Also Be Interested in

TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1267
IRC - a TT electronics Company.
LRC-LR2512LF-01-R500-F IRC / TT Electronics Current Sense Resistors - SMD 2watts .5ohms 1% datasheet, inventory, & pricing.
Lowest to $0.5239
TT Electronics
Current Sense Resistors - SMD 2512 4mOhms 1% Standard
Need more? Email Us
Panasonic
ERJ-MS4HF8M0U Panasonic Current Sense Resistors - SMD 2512 2W 8mOhm +/-1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
ITT Cannon, LLC
Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 0.01 ohm 1% 2W Sense Resistor
Need more? Email Us
IRC - a TT electronics Company.
LRC-LR2512LF-01-R100-F IRC / TT Electronics Current Sense Resistors - SMD .1 OHM 2W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
Panasonic
Current Sense Resistors - SMD 2512 0.01ohm 5% Curr Sense AEC-Q200
Need more? Email Us
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R025-F IRC / TT Electronics Current Sense Resistors - SMD 2W .025 1% 100ppm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess