EN
  • EN
  • DE

LRMAP3920B-R0005FT

Part No LRMAP3920B-R0005FT
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Description Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case Code (Imperial) 3921
Mounting SMD (SMT)
Case / Package 1052
Composition Metal Alloy
Packaging Cut Tape
Power Rating 5 W
REACH SVHC No SVHC
Resistance 500 µΩ
RoHS Compliant
Temperature Coefficient 70 ppm/°C
Tolerance 1 %
Win Source Part Number 1049589-LRMAP3920B-R0005FT
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRMAP3920B-R0005FT CAD Model

Description

The TT Electronics LRMAP3920B-R0005FT is a metal alloy composition resistor used in various applications.

  • Composition: metal alloy
  • Resistance: 500µΩ
  • Tolerance: 1%
  • Temperature Coefficient: 70 ppm/°C
  • Power Rating: 5W
  • Package/Case: 1052
  • Mounting: surface mount technology (SMT)
  • Packaging: cut tape
  • ECCN: EAR99
  • RoHS Compliance: compliant
  • Category: OEM Parts(J-L)
  • Case Code (imperial): 3921
  • REACH SVHC: not present

You May Also Be Interested in

Samsung
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess