EN
  • EN
  • DE

BLF2022-30

Part No BLF2022-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF power LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153681-BLF2022-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF2022-30 CAD Model

Description

Introducing the BLF2022-30 RF Power Transistor from NXP

The BLF2022-30 is a cutting-edge RF power transistor developed by NXP Semiconductors, a global leader in high-performance mixed-signal electronics. Designed to deliver exceptional performance in a compact form factor, this product is specifically engineered to meet the rigorous demands of modern RF power applications.

Outstanding Performance and Efficiency

At the heart of the BLF2022-30 lies NXP's advanced LDMOS technology, which ensures high efficiency and gain. This technology enables the transistor to operate at a frequency range up to 2.2 GHz with a power output of 30 Watts. It is an ideal choice for a wide range of applications, including but not limited to, broadcast transmitters, cellular base stations, RF energy, and industrial, scientific, and medical (ISM) applications.

Durable and Reliable

NXP has built the BLF2022-30 to be robust and reliable. It boasts excellent thermal stability and is encapsulated in a durable ceramic package that provides superior protection against environmental factors. This ensures a long operational lifespan even under strenuous conditions, making it a reliable choice for mission-critical applications.

Seamless Integration

The BLF2022-30 is designed with the end-user in mind. Its compact size and excellent RF performance characteristics allow for easy integration into existing designs, minimizing the need for extensive redesigns. The transistor also features a broad supply voltage range, which offers designers flexibility in power supply design.

Key Features

  • Frequency range up to 2.2 GHz
  • 30 Watts of power output
  • High efficiency and gain due to LDMOS technology
  • Durable ceramic package
  • Wide supply voltage range for design flexibility

With its combination of performance, efficiency, and reliability, the NXP BLF2022-30 RF power transistor is an excellent choice for your high-frequency power needs. Whether you are developing systems for communication infrastructure or industrial applications, the BLF2022-30 offers the quality and performance that professionals trust.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to €0.6149
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to €0.2289
Apollo Electron Co., Ltd.
Standard Triac
Lowest to €0.4923
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to €4.9234
Harris Corporation
Operational Amplifiers
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to €20.0319
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to €0.3536
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to €0.0602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess