EN
  • EN
  • DE

LRC-LR2512LF-01-R035F

Part No LRC-LR2512LF-01-R035F
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070923-LRC-LR2512LF-01-R035F
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRC-LR2512LF-01-R035F CAD Model

Description

The LRC-LR2512LF-01-R035F is a low-value, thick film chip resistor manufactured by TT Electronics. It's designed for current sensing applications and belongs to their LR series of resistors known for stability and precision.

Applications

  • Current Sensing: Primarily used for accurate current measurement in various electronic circuits.
  • Power Supplies: Monitors current flow in power supply circuits for overload protection and regulation.
  • Motor Control: Measures motor current for efficient and precise motor control.
  • Battery Management Systems (BMS): Monitors battery charge and discharge currents.
  • Inverters: Current sensing in solar inverters and other power inverters.
  • Automotive Electronics: Used in automotive applications requiring accurate current monitoring.

Features

  • Low Resistance Value: 0.035 Ohms (R035).
  • Thick Film Technology: Offers stable and reliable performance.
  • 2512 Package Size: Standard 2512 surface mount footprint.
  • High Power Rating: Typically 1W (consult datasheet for exact rating).
  • Low Temperature Coefficient: Excellent stability over temperature variations.
  • Tolerance: Typically 1% (consult datasheet for exact rating).
  • RoHS Compliant: Lead-free construction for environmental compliance.
  • Low Inductance: Suitable for high-frequency current sensing.

Benefits

  • Precise Current Measurement: Allows for accurate monitoring of current flow.
  • Stable Performance: Thick film technology ensures reliability under various operating conditions.
  • High Power Handling: Can handle significant power dissipation.
  • Compact Size: The 2512 package provides a good balance of size and power handling.
  • Easy to Use: Standard surface mount package for automated assembly.
  • Environmentally Friendly: RoHS compliant.

Additional Details

The LRC-LR2512LF-01-R035F has a 2512 footprint, measuring approximately 2.5mm x 1.2mm. The 'LF' in the part number indicates lead-free construction, complying with RoHS regulations. For optimal performance, it's crucial to consult the manufacturer's datasheet for detailed specifications, including power derating curves and temperature coefficients. The marking on the resistor often uses a coding system to represent the resistance value. When implementing this resistor in current sensing applications, proper layout techniques should be used to minimize parasitic inductance and ensure accurate measurements. Always refer to the official datasheet for complete details.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess