EN
  • EN
  • DE

B82432A1332K

Part No B82432A1332K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0912+
Reference case SMF
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752170-B82432A1332K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82432A1332K CAD Model

Description

The B82432A1332K is a fixed inductor from EPCOS (TDK), designed for various applications requiring inductance, such as filtering, energy storage, and impedance matching. This inductor is characterized by its robust design and reliable performance.

Applications:

  • Switching power supplies: Used for filtering and energy storage to improve efficiency.
  • DC-DC converters: Provides the necessary inductance for voltage conversion and regulation.
  • EMI suppression: Reduces electromagnetic interference in electronic devices.
  • RF applications: Used in resonant circuits and impedance matching networks.
  • General filtering applications: Filters out unwanted noise and signals in electronic circuits.

Features:

  • High inductance value: Delivers a significant inductance suitable for a variety of uses.
  • High current handling capability: Withstands high currents without saturation.
  • Low DC resistance: Reduces power loss and increases efficiency.
  • Compact design: Allows for high-density board layouts.
  • RoHS compliance: Complies with environmental regulations, free from hazardous substances.

Benefits:

  • Improved power supply performance: Increases efficiency and reduces energy consumption.
  • Effective EMI filtering: Minimizes interference and improves signal integrity.
  • Stable inductance over temperature: Provides consistent performance across different operating conditions.
  • Increased system reliability: Delivers stable and dependable inductance.
  • Versatile component: Suitable for a wide range of applications requiring inductance.

Additional Details:

The B82432A1332K features an inductance of 3.3µH with a tolerance of 10%. It is designed for through-hole mounting. Its construction and core material are selected for optimal performance in power supply and filtering circuits. The component is built to meet industry standards for reliability and performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess