EN
  • EN
  • DE

ADG918BCP

Part No ADG918BCP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Wideband, 43dB Isolation 1GHz, CMOS 1.65 V to 2.75V, 2:1 Mux/SPDT Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140499-ADG918BCP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG918BCP CAD Model

Description

Analog Devices Inc. ADG918BCP Product Overview

The ADG918BCP is a high-performance RF switch designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This switch is part of the company's extensive range of RF products, known for their reliability and cutting-edge performance. The ADG918BCP is specifically crafted to meet the demanding requirements of a wide array of RF applications, including wireless communications, test equipment, and base station infrastructure.

Key Features of the ADG918BCP

  • Frequency Range: The ADG918BCP operates over a broad frequency range, making it suitable for various RF applications. It can handle frequencies from DC up to 4 GHz, ensuring versatility in use.
  • Low Insertion Loss: With a low insertion loss, this switch maintains signal integrity and strength, which is crucial for maintaining the quality of the RF signal in the system.
  • High Isolation: The switch offers high isolation between channels, which helps to minimize crosstalk and interference, thereby improving the performance of the overall system.
  • Single Supply Voltage: It operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • CMOS/TTL Logic Compatible: The control inputs are compatible with CMOS and TTL logic levels, allowing for easy integration with digital systems.

Applications

The ADG918BCP is ideal for use in various applications, including:

  • Wireless infrastructure
  • RFID systems
  • Test and measurement equipment
  • Wireless LANs
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADG918BCP is built with this commitment in mind, ensuring that it delivers consistent performance even in the most challenging environments. Its robust design is suited for both commercial and industrial applications, offering a long service life and dependable operation.

Conclusion

With its versatile frequency range, low insertion loss, high isolation, and ease of integration, the ADG918BCP from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable RF switch into their systems. Its compatibility with CMOS/TTL logic and operation from a single supply voltage make it a convenient and efficient solution for a variety of RF switching needs.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4127 $50.4762
15+ $6.9028 $103.5420
23+ $6.6871 $153.8033
31+ $6.4714 $200.6134
40+ $6.2556 $250.2240
54+ $5.6085 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess