EN
  • EN
  • DE

LAS15360JLF

Part No LAS15360JLF
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987470-LAS15360JLF
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS15360JLF CAD Model

Description

The LAS15360JLF is a current sense resistor from TT Electronics, designed for accurate current measurement in various electronic circuits. It is a surface mount resistor with a very low resistance value, allowing for minimal power dissipation and negligible impact on the circuit being measured.

Applications:

  • Power supplies
  • Motor control systems
  • Battery management systems
  • Inverters
  • DC-DC converters
  • Overcurrent protection circuits
  • Current monitoring in automotive electronics
  • Current sensing in industrial equipment
  • Power amplifiers
  • Electronic load circuits

Features:

  • Low Resistance Value (e.g., 360 micro-ohms, values vary)
  • High Power Rating (e.g., 3W, values vary)
  • Low Temperature Coefficient of Resistance (TCR)
  • Surface Mount Device (SMD)
  • Metal Element Construction
  • High Pulse Load Capability
  • RoHS Compliant
  • AEC-Q200 Qualified (for automotive applications)
  • Excellent Long-Term Stability

Benefits:

  • Accurate current measurement due to low resistance and TCR.
  • Minimal power dissipation and heating in the circuit due to low resistance.
  • Reliable performance in harsh environments due to AEC-Q200 qualification.
  • Easy integration into surface mount assembly processes.
  • Long-term stability ensures consistent performance over time.
  • High pulse load capability protects against surge currents.

Additional Details:

The LAS15360JLF resistor utilizes a metal element construction to achieve its low resistance value and excellent temperature coefficient of resistance. The specific resistance value and power rating vary depending on the exact model. The TCR is typically very low, ensuring minimal resistance change over a wide temperature range. The resistor is packaged in a surface mount package for easy assembly onto printed circuit boards. The operating temperature range is typically between -55°C and +170°C. The resistor is designed to withstand high pulse loads, making it suitable for applications with transient current surges. It's crucial to consult the official TT Electronics datasheet for precise electrical characteristics, dimensions, and soldering recommendations. The datasheet will specify the exact resistance value, power rating, TCR, and other relevant parameters.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess