EN
  • EN
  • DE

GP55-866K

Part No GP55-866K
Manufacturer TT Electronics
Catalog Custom Parts (E - I)
Description 1% Resistor Mf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180723-GP55-866K
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP55-866K CAD Model

Description

The GP55-866K is a common mode choke manufactured by TT Electronics. Common mode chokes are passive electronic components used to suppress common-mode noise in electrical circuits. Common-mode noise is unwanted electromagnetic interference (EMI) that appears equally on both signal lines with respect to ground. These chokes work by presenting a high impedance to common-mode currents while allowing differential-mode signals to pass through with minimal attenuation.

Applications

  • Power line filtering to reduce conducted EMI.
  • Signal line filtering in data communication systems.
  • Suppression of common-mode noise in audio and video equipment.
  • Filtering in switch-mode power supplies (SMPS).

Features

  • High common-mode impedance.
  • Low differential-mode impedance.
  • Compact size.
  • Wide operating frequency range.

Benefits

  • Effective suppression of common-mode noise, improving signal integrity.
  • Reduces EMI emissions, ensuring compliance with regulatory standards.
  • Minimal impact on differential-mode signals, preserving signal quality.
  • Easy to integrate into various electronic circuits.

Additional Details

The GP55-866K's specifications include inductance value, rated current, DC resistance, and operating temperature range. These parameters are critical for selecting the appropriate choke for a specific application. Proper selection ensures optimal noise suppression without significantly affecting signal performance. The choke is typically constructed with ferrite core and wound with insulated copper wire.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Sierra Wireless
Need more? Email Us
Intersil
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hanrun
Lowest to $0.9938
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess