EN
  • EN
  • DE

CR5KL.5

Part No CR5KL.5
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 5K OHM 3W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 5k
Tolerance ±3%
Power (Watts) 3W
Built in Switch None
Number of Turns 3.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 130ppm/°C
Rotation 1080°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593516-CR5KL.5
Ultra Librarian 3D Model Ultra Librarian CR5KL.5 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 10K OHM 1/2W PLASTIC LINEAR
Lowest to $18.8628
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $17.0076
CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess