EN
  • EN
  • DE

P40N03L-20

Part No P40N03L-20
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 266069-P40N03L-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P40N03L-20 CAD Model

Description

The P40N03L-20 is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, including but not limited to, power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The P40N03L-20 boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: This MOSFET can handle high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  • High Thermal Performance: With an excellent thermal performance, the P40N03L-20 ensures reliability and longevity even under high temperature operations.
  • Fast Switching Speed: The device is engineered for fast switching, which is essential for reducing switching losses in power conversion systems.
  • Low Gate Charge: A low gate charge allows for efficient switching performance and minimizes the power required to drive the MOSFET's gate.

Applications

The versatility of the P40N03L-20 makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Product Specifications

Parameter Value
Drain-source Voltage (VDS) 30V
Continuous Drain Current (ID) 40A
Power Dissipation (PD) 90W
Operating Temperature Range -55°C to 175°C

With its robust design and powerful performance, the P40N03L-20 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient Power MOSFET to enhance their electronic designs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess