EN
  • EN
  • DE

AR10KL.25

Part No AR10KL.25
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 5W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 10k
Tolerance ±3%
Power (Watts) 5W
Built in Switch None
Number of Turns 10.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 130ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574215-AR10KL.25
Ultra Librarian 3D Model Ultra Librarian AR10KL.25 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
Honeywell
POT 5M OHM 1W CERMET LINEAR / Res Cermet POT 5M Ohm 20% 1W 1(Elec)/1(Mech)Turn 3.18mm (46.74 X 12.7 X 13.34mm) Pin Panel Mount/Through Hole
Lowest to $9.7484
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
Bourns Inc.
POT 5K OHM 2W WIREWOUND LINEAR
Lowest to $10.4742
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $9.7829
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess