Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 67
Package Bulk
Resistance 10 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Temperature Coefficient ±250ppm/°C
Number of Turns 20
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
Base Product Number 67WR
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names Q9109966
Standard Package 100
Win Source Part Number 1198037-67WR10LF
Ultra Librarian 3D Model Ultra Librarian 67WR10LF CAD Model

Description

The 1198037-67WR10LF is a trimmer potentiometer manufactured by TT Electronics/BI. It has a resistance of 10 Ohms, with a tolerance of ±20% and a temperature coefficient of ±250ppm/°C.

  • Resistance: 10 Ohms
  • Tolerance: ±20%
  • Temperature Coefficient: ±250ppm/°C
  • Power Rating: 0.5W, 1/2W
  • Number of Turns: 20
  • Adjustment Style: Top
  • Resistive Material: Cermet
  • Mounting Type: Through-Hole
  • Termination Style: PC Pins
  • Shape: Rectangular
  • Dimension: 0.375" x 0.195" face (9.53mm x 4.95mm)

You May Also Be Interested in

Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Panasonic
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R
Lowest to $0.1837
ECAD model for EVM2WSX80B54
TE Connectivity
KNOB KNURLED W/SKRT 0.250" PLAST / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural
Need more? Email Us
ECAD model for PKS1132B101/4
Panasonic
TRIMMER 20K OHM 0.2W J LEAD TOP / 20 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for EVM-1ESX30B24
Copal Electronics Inc.
Res Cermet Trimmer 10K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 8.75 X 4.3mm) Gull Wing SMD T/R
Lowest to $1.4631
ECAD model for ST-5ETR103
TT Electronics
POT 500 OHM 2W PLASTIC LINEAR / 500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Need more? Email Us
ECAD model for P270-SS22BR500
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078
ECAD model for 64WR10KLF
Copal Electronics Inc.
Res Cermet Trimmer 500K Ohm 10% 3/4W 1(Elec)/1(Mech)Turn 4.9mm (12.4 X 13.3mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-13PR504
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3780 $55.1200
90+ $1.1306 $101.7540
140+ $1.0953 $153.3420
190+ $1.0600 $201.4000
245+ $1.0246 $251.0270
330+ $0.9187 $303.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 183 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention