EN
  • EN
  • DE

5001E

Part No 5001E
Manufacturer Ohmite
Catalog Potentiometers, Variable Resistors Accessories
Description RHEOSTAT DIAL D94018
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Dial Plate
For Use With/Related Products N, P R, U Series Rheostats
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548419-5001E
Ultra Librarian 3D Model Ultra Librarian 5001E CAD Model

Description

N

You May Also Be Interested in

Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
SCALE DIAL 20 TURN LOCKING
Need more? Email Us
ETI Systems
POT/DIAL 2K 1\
Need more? Email Us
ETI Systems
POT/DIAL 5K 1\
Need more? Email Us
411
Kilo International
SCALE DIAL 0.25\
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
Amphenol
SHAFT PT15 FIG 6 CREAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess