Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 25
Package Tube
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Square - 0.270" x 0.270" Face (6.86mm x 6.86mm)
Base Product Number 25PR
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1020
Standard Package 50
Win Source Part Number 1036165-25PR10KLF
Ultra Librarian 3D Model Ultra Librarian 25PR10KLF CAD Model

Description

The 25 series is a trimmer potentiometer that has a resistance of 10 kOhms and a power rating of 0.5W.

  • Resistance: 10 kOhms
  • Power Rating: 0.5W
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Mounting Type: Through-hole
  • Dimension: 0.270" x 0.270" face (6.86mm x 6.86mm)
  • Adjustment Type: Top
  • Resistive Material: Cermet
  • Manufacturer: TT Electronics/BI
  • Alternative Parts: 3362H-1-103LF, T73YU103KT20, T73XH103KT20, 3362P-1-103LF, and 3386P-1-103LF

You May Also Be Interested in

Panasonic
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R
Lowest to $0.1837
ECAD model for EVM2WSX80B54
Copal Electronics Inc.
Res Cermet Trimmer 50K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6 X 6.3 X 7.75mm) Gull Wing SMD T/R
Lowest to $2.5668
ECAD model for ST-5ETW503
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Vishay
ADJ PWR RES 4.7 OHM 100W CHAS MT / 4.7 Ohms 100 W Slide Adjustable Power Resistor Chassis Mount 0.866" OD, 0.496" ID (22.00mm x 12.60mm) 4.606" (117.00mm) Length
Need more? Email Us
ECAD model for RSSD20117A4R70KB15
Ohmite
POT 5K OHM 50W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 50W Solder Lug
Need more? Email Us
ECAD model for RJS5K0E
TT Electronics
POT 500 OHM 2W PLASTIC LINEAR / 500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Need more? Email Us
ECAD model for P270-SS22BR500
Copal Electronics Inc.
Res Cermet Trimmer 5K Ohm 10% 1/2W 1(Elec)/1(Mech)Turn (7 X 7 X 5.8mm) Pin Thru-Hole Ammo Pack
Lowest to $0.5485
ECAD model for FT-63ETP502
Vishay
TRIMMER 2K OHM 0.5W PC PIN TOP / 2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T93YA202KT20
Panasonic
Rotary Pot, 12mm, Vertical Dual, w/plastic sleeve
Need more? Email Us
ECAD model for EVJ-Y96FC3B54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention