EN
  • EN
  • DE

RSSD20117A4R70KB15

Part No RSSD20117A4R70KB15
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description ADJ PWR RES 4.7 OHM 100W CHAS MT / 4.7 Ohms 100 W Slide Adjustable Power Resistor Chassis Mount 0.866" OD, 0.496" ID (22.00mm x 12.60mm) 4.606" (117.00mm) Length
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Adjustable Power Resistor
Mfr Vishay Sfernice
Series RSSD
Package Bulk
Resistance 4.7 Ohms
Power (Watts) 100 W
Tolerance ±10%
Adjustment Type Slide
Diameter 0.866" OD, 0.496" ID (22.00mm x 12.60mm)
Length 4.606" (117.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Package / Case Radial, 3 Lead, Tubular
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.29.0000
Other Names RSSD-4.7C
Standard Package 20
Win Source Part Number 1096190-RSSD20117A4R70KB15
Ultra Librarian 3D Model Ultra Librarian RSSD20117A4R70KB15 CAD Model

Description

The Vishay Sfernice RSSD-4.7C is a 100W slide adjustable power resistor with a resistance of 4.7 ohms.

  • Power: 100W
  • Resistance: 4.7 ohms
  • Diameter: 0.866 inches
  • Length: 4.606 inches
  • Package: Radial, 3 lead, Tubular
  • Tolerance: ±10%
  • Mounting: Chassis mount
  • Termination: Solder lug
  • Alternative: HSC3004R7J, D12K5R0E, D100K5R0E, and D25K5R0E
  • ECCN: EAR99

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Bourns Inc.
TRIMMER 150K OHM 0.1W SMD / 150 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.0982
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Copal Electronics Inc.
Lowest to $1.3063
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
TE Connectivity
Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess