EN
  • EN
  • DE

T93YA202KT20

Part No T93YA202KT20
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description TRIMMER 2K OHM 0.5W PC PIN TOP / 2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Vishay Sfernice
Series T93
Package Tube
Resistance 2 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 21
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Names T93YA-2.0K
Standard Package 50
Win Source Part Number 1097874-T93YA202KT20
Ultra Librarian 3D Model Ultra Librarian T93YA202KT20 CAD Model

Description

This electronic component is a trimmer potentiometer manufactured by Vishay Sfernice. The product has 21 number of turns and is top adjustable. It is made of cermet resistive material and has a resistance of 2 kOhms. The product is mounted through hole and has a dimension of 0.382" x 0.197" face (9.70mm x 5.00mm). It has a tolerance of ±10% and a temperature coefficient of ±100ppm/°C. The product is packaged in a tube and is ECCN: EAR99 rated. The product is categorized under Potentiometers, Variable Resistors>Trimmer Potentiometers and has alternative parts that cross-reference with T93YB202KT20, T93XA202KT20, M64W202KB40, 68WR2KLF, 67WR2KLF, and 67YR2KLFT93YA202KT20.

You May Also Be Interested in

Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Copal Electronics Inc.
Lowest to $1.3063
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
ALPS Electric
Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (24.55 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Lowest to $1.5712
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6093 $52.1860
47+ $2.1410 $100.6270
73+ $2.0741 $151.4093
100+ $2.0072 $200.7200
129+ $1.9403 $250.2987
173+ $1.7395 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess