EN
  • EN
  • DE

TSF16N65MR

Part No TSF16N65MR
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968262-TSF16N65MR
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF16N65MR CAD Model

Description

The TSF16N65MR is a high-voltage N-channel MOSFET manufactured by Truesemi. This MOSFET is designed for power switching applications, offering low on-resistance and high avalanche energy capability. Its robust design and high performance make it suitable for various power electronic circuits.

Applications

  • Power supplies: Used in switching power supplies for efficient power conversion.
  • Motor drives: Employed in motor control circuits for efficient motor operation.
  • Inverters: Utilized in inverters for converting DC to AC power.
  • Lighting systems: Used in LED lighting and other lighting control systems.
  • Battery chargers: Found in battery chargers for efficient charging of batteries.

Features

  • High voltage rating: 650V breakdown voltage.
  • Low on-resistance: Reduces power losses and improves efficiency.
  • High avalanche energy: Provides robust performance under transient conditions.
  • Fast switching speed: Enables high-frequency operation.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • High efficiency: Low on-resistance minimizes power dissipation.
  • Robust performance: High avalanche energy capability ensures reliable operation.
  • Improved circuit performance: Fast switching speed enables high-frequency operation.
  • Reduced heat dissipation: Low on-resistance reduces heat generation.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The TSF16N65MR is an N-channel MOSFET with a voltage rating of 650V. It features low on-resistance and high avalanche energy capability. The package type and specific electrical characteristics would be detailed in the datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5036 $50.3600
215+ $0.4712 $101.3080
330+ $0.4549 $150.1170
475+ $0.4224 $200.6400
620+ $0.4062 $251.8440
770+ $0.3899 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess