EN
  • EN
  • DE

TSA24N50M

Part No TSA24N50M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101372-TSA24N50M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA24N50M CAD Model

Description

The TSA24N50M is a high-voltage N-channel MOSFET from Truesemi, designed for efficient power switching in a variety of applications. It offers a combination of low on-resistance and fast switching speeds, making it suitable for modern power electronics.

Applications

  • Switch Mode Power Supplies (SMPS): Ideal for use in AC-DC and DC-DC converters where high efficiency is required.
  • Power Factor Correction (PFC): Commonly used in PFC circuits to improve power quality and reduce energy waste.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems to ensure continuous operation during power outages.
  • Motor Control Circuits: Can be implemented in motor control applications for efficient speed and torque control.
  • Solar Inverters: Suitable for use in solar inverters to convert DC power from solar panels into AC power.

Features

  • High Voltage: Rated for a drain-source voltage of 500V.
  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher operating frequencies.
  • Avalanche Rated: Designed to withstand transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Manufactured in compliance with RoHS standards for environmental protection.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching contribute to high power conversion efficiency.
  • Enhanced Reliability: Avalanche rating ensures robust operation under various conditions.
  • Compact Design: Can be used in space-constrained applications due to its packaging.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details

The TSA24N50M typically features a continuous drain current rating of 24A. It is generally designed to operate over a temperature range from -55°C to +150°C. Its high voltage rating and low on-resistance make it an excellent choice for demanding power switching applications where efficiency and reliability are critical. Always refer to the datasheet for precise specifications, including on-resistance values, gate charge, and thermal resistance, to ensure it meets the specific requirements of your application.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0875 $54.3750
115+ $0.8924 $102.6260
175+ $0.8645 $151.2875
240+ $0.8366 $200.7840
310+ $0.8087 $250.6970
415+ $0.7250 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess