EN
  • EN
  • DE

TQP9221

Part No TQP9221
Manufacturer TriQuint Semiconductor
Catalog Hard To Find
Description High Linearity 0.25 W Small Cell PA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer TriQuint Semiconductor
Manufacturer Homepage www.triquint.com
Win Source Part Number 716821-TQP9221
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQP9221 CAD Model

Description

The TQP9221 is a high-linearity, high-gain power amplifier module designed for wireless infrastructure applications. Manufactured by TriQuint Semiconductor (now Qorvo), it is specifically engineered to meet the stringent requirements of cellular base stations and other high-performance communication systems.

Applications:

  • Cellular base stations: Used in macro and micro cell base stations to amplify signals for mobile communication.
  • Wireless infrastructure: Employed in various wireless communication systems, including repeaters and remote radio heads.
  • Public safety radio: Can be utilized in public safety communication networks for reliable signal amplification.
  • Military communication systems: Suitable for military communication equipment where high performance and reliability are critical.
  • Test and measurement equipment: Used in signal generators and spectrum analyzers for accurate signal amplification.

Features:

  • High linearity: Delivers exceptional signal fidelity with low distortion, minimizing interference and improving system performance.
  • High gain: Provides significant signal amplification, extending the range and coverage of wireless systems.
  • High efficiency: Optimized for power efficiency, reducing energy consumption and heat dissipation.
  • Integrated matching network: Simplifies the design process by providing impedance matching for optimal performance.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • Wideband operation: Supports a broad range of frequencies, enabling use in various wireless standards.
  • Robust design: Designed for reliable operation in harsh environmental conditions.

Benefits:

  • Improved signal quality: High linearity ensures accurate signal transmission with minimal distortion.
  • Extended range and coverage: High gain amplifies signals effectively, increasing the reach of wireless networks.
  • Reduced power consumption: High efficiency minimizes energy usage, lowering operating costs and improving system sustainability.
  • Simplified design: Integrated matching network reduces the need for external components, saving time and cost.
  • Increased system reliability: Robust design ensures reliable operation in demanding environments.

The TQP9221 power amplifier module provides a comprehensive solution for wireless infrastructure applications requiring high performance and reliability. Its exceptional linearity ensures minimal signal distortion, resulting in clearer and more reliable communication. The high gain allows for increased signal strength, extending the coverage area of wireless networks. The integrated matching network simplifies the design process, reducing the number of external components needed and minimizing board space. The module's compact size makes it suitable for use in space-constrained applications, such as small cell base stations. The wideband operation allows for flexibility in supporting various wireless communication standards. The TQP9221 is designed to meet the rigorous demands of wireless infrastructure, ensuring reliable performance in challenging environments. Its robust design and advanced features make it an ideal choice for applications requiring high-quality signal amplification.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1168 $56.8176
16+ $6.6599 $106.5584
24+ $6.4518 $154.8432
33+ $6.2437 $206.0421
42+ $6.0356 $253.4952
56+ $5.4112 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,686 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess