EN
  • EN
  • DE

TQM7M9050

Part No TQM7M9050
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description Quad band GSM-EDGE and Penta Band W/CDMA/HSPA/LTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1273833-TQM7M9050
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQM7M9050 CAD Model

Description

The TQM7M9050 from TriQuint Semiconductor is a high-performance, low-noise amplifier (LNA) designed for various wireless communication applications. It operates in the 700 MHz band and provides excellent gain and linearity while minimizing noise figure, making it suitable for enhancing receiver sensitivity in demanding environments.

Applications:

  • Cellular Base Stations: Used in receiver front-ends to amplify weak signals.
  • Wireless Infrastructure: Integrated into wireless infrastructure equipment to improve signal reception.
  • Repeaters: Employed in signal repeaters to boost signal strength and coverage.
  • Public Safety Radio: Deployed in public safety communication systems to enhance receiver sensitivity.
  • Test and Measurement Equipment: Utilized in test equipment for signal amplification.

Features:

  • High Gain: Provides substantial signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes added noise to preserve signal integrity.
  • Excellent Linearity: Ensures minimal distortion of amplified signals.
  • 700 MHz Band Operation: Specifically designed for operation within the 700 MHz frequency band.
  • Compact Package: Available in a small form factor for easy integration into various systems.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending communication range.
  • Increased Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable communication.
  • Extended Communication Range: Enables longer-distance communication by amplifying weak signals.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Simplified System Design: Easy to integrate into existing systems due to its compact size and performance characteristics.

The TQM7M9050's exceptional combination of high gain, low noise figure, and excellent linearity makes it an ideal choice for applications where signal amplification is critical. Its robust design and optimized performance in the 700 MHz band ensure reliable operation in demanding wireless environments. The device's small form factor and ease of integration further contribute to its suitability for a wide range of wireless communication systems. Specific technical specifications include a typical gain of 25 dB, a noise figure of 0.8 dB, and an output IP3 of +35 dBm.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess