EN
  • EN
  • DE

BQ29209TDRBRQ1

Part No BQ29209TDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC VOLT PROT 2-CELL LI-ION 8SON / Voltage Protection with Automatic Cell Balance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Part Number Series BQ29209
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805808-BQ29209TDRBRQ1
Ultra Librarian 3D Model Ultra Librarian BQ29209TDRBRQ1 CAD Model

Description

The BQ29209TDRBRQ1 is a high-performance integrated circuit (IC) from Texas Instruments, designed specifically for automotive and industrial battery management applications. This advanced IC is engineered to provide precise battery monitoring and protection for single-cell lithium-ion or lithium-polymer batteries, ensuring safe and reliable operation within vehicles and industrial equipment.

Key Features

  • Voltage Monitoring: The BQ29209TDRBRQ1 offers accurate voltage monitoring, critical for maintaining the longevity and stability of battery cells.
  • Overcharge Protection: It includes an overcharge protection feature that safeguards the battery from excessive charging, which can lead to damage or potential hazards.
  • Temperature Range: With an operational temperature range suitable for harsh environments, this IC can reliably function in a wide variety of automotive and industrial settings.
  • Low Power Consumption: The device is designed for low quiescent current, minimizing power consumption when in standby mode to preserve battery life.
  • High Accuracy: The BQ29209TDRBRQ1 ensures high accuracy in monitoring and control functions, which is vital for the precise management of battery systems.

Applications

This IC is ideal for a range of applications, including:

  • Electric and hybrid electric vehicles
  • Power tools and garden equipment
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Other battery-powered automotive and industrial devices

Quality and Reliability

The BQ29209TDRBRQ1 is manufactured to meet the stringent quality standards required in automotive and industrial environments. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions.

Package and Availability

The IC comes in a small, leadless SON-8 package, designed to save space on the PCB while still offering robust performance. Check with Texas Instruments or authorized distributors for availability and ordering information.

With its blend of precision, protection, and power efficiency, the BQ29209TDRBRQ1 from Texas Instruments stands out as a superior choice for battery management in demanding applications.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5390 $53.8650
80+ $1.2628 $101.0240
125+ $1.2233 $152.9125
170+ $1.1839 $201.2630
220+ $1.1444 $251.7680
295+ $1.0260 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess